Texas Instruments EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x TMDXCNCD28069ISO

Description
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x
Request a Quote Datasheet
Description
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x - TMDXCNCD28069ISO - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x
TMDXCNCD28069ISO
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x TMDXCNCD28069ISO
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x

EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341709-TMDXCNCD28069ISO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341709-TMDXCNCD28069ISO
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341709-TMDXCNCD28069ISO
Win Source Part Number: 1341709-TMDXCNCD2806 9ISO Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: TMS320F2806x, Piccolo™, C2000™ Type: Interface Package: Box Standard Package: 1 Function: RS232, GPIO Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F2806x ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341709-TMDXCNCD28069ISO
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: TMS320F2806x, Piccolo™, C2000™
Type: Interface
Package: Box
Standard Package: 1
Function: RS232, GPIO
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F2806x
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TMDXCNCD28069ISO - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TMDXCNCD28069ISO
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TMDXCNCD28069ISO
EVAL PICCOLO CONTROLCARD

EVAL PICCOLO CONTROLCARD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDXCNCD28069ISO 1341709-TMDXCNCD28069ISO TMDXCNCD28069ISO
Product Name EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743263 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - BGA524N6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers