Texas Instruments High-Performance Analog EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x TMDXCNCD28069

Description
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x
Request a Quote Datasheet
Description
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x - TMDXCNCD28069 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x
TMDXCNCD28069
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x TMDXCNCD28069
EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x

EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-28116-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-28116-ND
Evaluation and Demonstration Boards and Kits 296-28116-ND
TMS320F2806x RS232, GPIO Interface Evaluation Board

TMS320F2806x RS232, GPIO Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341886-TMDXCNCD28069 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341886-TMDXCNCD28069
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341886-TMDXCNCD28069
Win Source Part Number: 1341886-TMDXCNCD2806 9 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: TMS320F2806x, Piccolo™, C2000™ Type: Interface Package: Bulk Standard Package: 1 Function: RS232, GPIO Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F2806x ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341886-TMDXCNCD28069
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: TMS320F2806x, Piccolo™, C2000™
Type: Interface
Package: Bulk
Standard Package: 1
Function: RS232, GPIO
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F2806x
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TMDXCNCD28069 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TMDXCNCD28069
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TMDXCNCD28069
EVAL PICCOLO CONTROLCARD

EVAL PICCOLO CONTROLCARD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDXCNCD28069 296-28116-ND 1341886-TMDXCNCD28069 TMDXCNCD28069
Product Name EVAL PICCOLO CONTROLCARD Interface RS232 GPIO Yes MCU 32-Bit TMS320F2806x Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CY2-143+,DG1847,24FM01,50 - TB-851-143+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2576783 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details