Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDX570LS04HDK

Description
Win Source Part Number: 1341706-TMDX570LS04H DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX570 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341706-TMDX570LS04H DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX570 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341706-TMDX570LS04HDK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341706-TMDX570LS04HDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341706-TMDX570LS04HDK
Win Source Part Number: 1341706-TMDX570LS04H DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX570 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341706-TMDX570LS04HDK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply, Accessories
Utilized IC / Part: TMS570LS
Board Type: Evaluation Platform
Platform: Hercules Development Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX570
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-34836-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-34836-ND
Embedded MCU, DSP Evaluation Boards 296-34836-ND
TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board

TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDX570LS04HDK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDX570LS04HDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDX570LS04HDK
HERCULES DEV KIT TMS570LS EVAL

HERCULES DEV KIT TMS570LS EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341706-TMDX570LS04HDK 296-34836-ND TMDX570LS04HDK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
TB,ADP,CD542/636,HV,50 OHM - TB-48+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2821544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details