TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Win Source Part Number: 1341943-TMDX5515EZDS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C5000™
Type: DSP
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320C55x
Board Type: Evaluation Platform
Platform: eZdsp™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX5515
RoHS Status: Not applicable
DEV TOOL EZDSP USB STICK C5515 DSP TMS320C55x Family Board Cable CD
C5515, EZDSP, USB STICK, DEV TOOL; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320VC5xxx; Core Architecture:C5000; Core Sub-Architecture:TMS
Development Boards & Kits - TMS320 C5515 eZDSP USB Stick Dev Tool
EZDSP TMS320C55X EVAL BRD
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-25752-ND | 1341943-TMDX5515EZDSP | TMDX5515EZDSP | 52AH4458 | TMDX5515EZDSP | TMDX5515EZDSP |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | DEV TOOL EZDSP USB STICK C5515 DSP TMS320C55x Family Board Cable CD | C5515, Ezdsp, Usb Stick, Dev Tool; Silicon Manufacturer Texas Instruments | Development Boards & Kits - TMS320 | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Supported System | DSP |