Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDX5505EZDSP

Description
Win Source Part Number: 1341855-TMDX5505EZDS P Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C5000™ Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320VC5504, TMS320VC5505 Board Type: Evaluation Platform Platform: eZdsp™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX5505 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio
Request a Quote Datasheet
Description
Win Source Part Number: 1341855-TMDX5505EZDS P Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C5000™ Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320VC5504, TMS320VC5505 Board Type: Evaluation Platform Platform: eZdsp™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX5505 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341855-TMDX5505EZDSP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341855-TMDX5505EZDSP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341855-TMDX5505EZDSP
Win Source Part Number: 1341855-TMDX5505EZDS P Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C5000™ Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320VC5504, TMS320VC5505 Board Type: Evaluation Platform Platform: eZdsp™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX5505 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio

Win Source Part Number: 1341855-TMDX5505EZDSP
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C5000™
Type: DSP
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320VC5504, TMS320VC5505
Board Type: Evaluation Platform
Platform: eZdsp™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX5505
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio

Buy Now Datasheet
DEV TOOL EZDSP USB STICK C5505 DSP TMS320VC5504 TMS320VC5505 Board CD - TMDX5505EZDSP - ASAP Semiconductor LLC
Anaheim, CA, United States
DEV TOOL EZDSP USB STICK C5505 DSP TMS320VC5504 TMS320VC5505 Board CD
TMDX5505EZDSP
DEV TOOL EZDSP USB STICK C5505 DSP TMS320VC5504 TMS320VC5505 Board CD TMDX5505EZDSP
DEV TOOL EZDSP USB STICK C5505 DSP TMS320VC5504 TMS320VC5505 Board CD

DEV TOOL EZDSP USB STICK C5505 DSP TMS320VC5504 TMS320VC5505 Board CD

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 296-24965-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-24965-ND
Embedded MCU, DSP Evaluation Boards 296-24965-ND
TMS320VC5504, TMS320VC5505 eZdsp™ C5000™ DSP Embedded Evaluation Board

TMS320VC5504, TMS320VC5505 eZdsp™ C5000™ DSP Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
TMDX5505EZDSP
Development Boards & Kits - TMS320 TMDX5505EZDSP
Development Boards & Kits - TMS320 C5505 eZDSP US Stick Dev Tool

Development Boards & Kits - TMS320 C5505 eZDSP US Stick Dev Tool

Buy Now
C5505, Ezdsp, Usb Stick, Dev Tool; Silicon Manufacturer Texas Instruments - 52AH4457 - Newark, An Avnet Company
Chicago, IL, United States
C5505, Ezdsp, Usb Stick, Dev Tool; Silicon Manufacturer Texas Instruments
52AH4457
C5505, Ezdsp, Usb Stick, Dev Tool; Silicon Manufacturer Texas Instruments 52AH4457
C5505, EZDSP, USB STICK, DEV TOOL; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320VC5xxx; Core Architecture:C5000; Core Sub-Architecture:TMS 320C55x; Silicon Core Number:TMS320VC; Kit RoHS Compliant: No

C5505, EZDSP, USB STICK, DEV TOOL; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320VC5xxx; Core Architecture:C5000; Core Sub-Architecture:TMS320C55x; Silicon Core Number:TMS320VC; Kit RoHS Compliant: No

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDX5505EZDSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDX5505EZDSP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDX5505EZDSP
EZDSP TMS320VC5504/5505 EVAL BRD

EZDSP TMS320VC5504/5505 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341855-TMDX5505EZDSP TMDX5505EZDSP 296-24965-ND TMDX5505EZDSP 52AH4457 TMDX5505EZDSP
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP DEV TOOL EZDSP USB STICK C5505 DSP TMS320VC5504 TMS320VC5505 Board CD Embedded MCU, DSP Evaluation Boards Development Boards & Kits - TMS320 C5505, Ezdsp, Usb Stick, Dev Tool; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212227-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY3675-QFN24A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details