Texas Instruments High-Performance Analog DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software TMDX5502EZDSP

Description
DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software
Request a Quote Datasheet
Description
DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software - TMDX5502EZDSP - ASAP Semiconductor LLC
Anaheim, CA, United States
DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software
TMDX5502EZDSP
DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software TMDX5502EZDSP
DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software

DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341900-TMDX5502EZDSP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341900-TMDX5502EZDSP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341900-TMDX5502EZDSP
Win Source Part Number: 1341900-TMDX5502EZDS P Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C5000™ Type: DSP Core Processor: C55x Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320VC5502 Board Type: Evaluation Platform Platform: eZdsp™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDX550 Product Status: Obsolete Suggested Programming Environment: Code Composer Studio

Win Source Part Number: 1341900-TMDX5502EZDSP
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C5000™
Type: DSP
Core Processor: C55x
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320VC5502
Board Type: Evaluation Platform
Platform: eZdsp™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDX550
Product Status: Obsolete
Suggested Programming Environment: Code Composer Studio

Buy Now Datasheet
C5502, Ezdsp, Usb, Dev Kit; Silicon Manufacturer Texas Instruments - 29AH8002 - Newark, An Avnet Company
Chicago, IL, United States
C5502, Ezdsp, Usb, Dev Kit; Silicon Manufacturer Texas Instruments
29AH8002
C5502, Ezdsp, Usb, Dev Kit; Silicon Manufacturer Texas Instruments 29AH8002
C5502, EZDSP, USB, DEV KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320C550x; Core Architecture:C5000; Core Sub-Architecture:C50 00; Silicon Core Number:TMS320C5502; Kit Contents:Bluetooth, RoHS Compliant: Yes

C5502, EZDSP, USB, DEV KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320C550x; Core Architecture:C5000; Core Sub-Architecture:C5000; Silicon Core Number:TMS320C5502; Kit Contents:Bluetooth, RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
TMDX5502EZDSP
Development Boards & Kits - TMS320 TMDX5502EZDSP
Development Boards & Kits - TMS320 C5502 eZdsp Dev Kit

Development Boards & Kits - TMS320 C5502 eZdsp Dev Kit

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDX5502EZDSP - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDX5502EZDSP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDX5502EZDSP
EZDSP TMS320VC5502 EVAL BRD

EZDSP TMS320VC5502 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDX5502EZDSP 1341900-TMDX5502EZDSP 29AH8002 TMDX5502EZDSP TMDX5502EZDSP
Product Name DEV TOOL EZDSP USB C5502 DSP TMS320VC5502 Board Software Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP C5502, Ezdsp, Usb, Dev Kit; Silicon Manufacturer Texas Instruments Development Boards & Kits - TMS320 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-1932+ - TB-BFCQ-1932C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details