Win Source Part Number: 1341698-TMDX470MF066
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: TMS470
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX470
Product Status: Obsolete
RoHS Status: Not applicable
KIT DEV MCU HERCULES MCU TMS470 Board Cable DVD Flashlight
TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
TMS470 EVAL BRD
Development Boards & Kits - ARM HERCULES MCU DEV KIT
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341698-TMDX470MF066HDK | TMDX470MF066HDK | 296-29386-ND | TMDX470MF066HDK | TMDX470MF066HDK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | KIT DEV MCU HERCULES MCU TMS470 Board Cable DVD Flashlight | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |