Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDX28069USB

Description
TMS320F28069 controlSTICK C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
TMS320F28069 controlSTICK C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-28115-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-28115-ND
Embedded MCU, DSP Evaluation Boards 296-28115-ND
TMS320F28069 controlSTICK C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28069 controlSTICK C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341909-TMDX28069USB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341909-TMDX28069USB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341909-TMDX28069USB
Win Source Part Number: 1341909-TMDX28069USB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F28069 Board Type: Evaluation Platform Platform: controlSTICK Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX280 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341909-TMDX28069USB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320F28069
Board Type: Evaluation Platform
Platform: controlSTICK
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX280
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
DEV STICK USB PICCOLO F28069 MCU TMS320F2806x Piccolo MCUs USB Stick Software - TMDX28069USB - ASAP Semiconductor LLC
Anaheim, CA, United States
DEV STICK USB PICCOLO F28069 MCU TMS320F2806x Piccolo MCUs USB Stick Software
TMDX28069USB
DEV STICK USB PICCOLO F28069 MCU TMS320F2806x Piccolo MCUs USB Stick Software TMDX28069USB
DEV STICK USB PICCOLO F28069 MCU TMS320F2806x Piccolo MCUs USB Stick Software

DEV STICK USB PICCOLO F28069 MCU TMS320F2806x Piccolo MCUs USB Stick Software

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDX28069USB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDX28069USB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDX28069USB
CONTROLSTICK TMS320F28069 EVAL

CONTROLSTICK TMS320F28069 EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-28115-ND 1341909-TMDX28069USB TMDX28069USB TMDX28069USB
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP DEV STICK USB PICCOLO F28069 MCU TMS320F2806x Piccolo MCUs USB Stick Software Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments controlSTICK; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,BPF-C138+,HU1186,50OHM RoHS - TB-500+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Sensor Development Tools - 1743263 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details