Win Source Part Number: 1341907-TMDSSOLARPEX
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320F28035
Board Type: Evaluation Platform
Platform: Solar Explorer
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
TMS320F28035 Solar Explorer C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
KIT SOLAR EXPLORER PICCOLO MCU TMS320F28035 Board
SOLAR EXPLORER TMS320F28035
Development Boards & Kits - TMS320 Piccolo-based Solar Explorer Dev Kit
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341907-TMDSSOLARPEXPKIT | 296-30230-ND | TMDSSOLARPEXPKIT | TMDSSOLARPEXPKIT | TMDSSOLARPEXPKIT |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | KIT SOLAR EXPLORER PICCOLO MCU TMS320F28035 Board | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - TMS320 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |