KIT SOLAR EXPLORER CONCERTO MCU F28M35 Board
F28M35 Solar Explorer C2000™, Concerto™ ARM® Cortex®-M3, C28x MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1341895-TMDSSOLARCEX
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Concerto™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3, C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: F28M35
Board Type: Evaluation Platform
Platform: Solar Explorer
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
SOLAR EXPLORER F28M35 EVAL BRD
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSSOLARCEXPKIT | 296-30231-ND | 1341895-TMDSSOLARCEXPKIT | TMDSSOLARCEXPKIT |
| Product Name | KIT SOLAR EXPLORER CONCERTO MCU F28M35 Board | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |