Manufacturer: Texas Instruments
Win Source Part Number: 937049-TMDSSK3358
Series: Sitara™
Features: AM3358ZCZ - series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Core Processor: ARM® Cortex®-A8
Package: Box
Mounting: Fixed
Family Name: TMDSSK3358
Categories: Development Boards
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: 296-34889, -296-34889-ND
AM3358ZCZ Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Development Boards & Kits - ARM TMDSSK3358 Starter Kit
EVAL, STARTER KIT, AM335X; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Sitara - AM335x; Core Architecture:ARM; Core Sub-Architecture:Cor
AM3358ZCZ EVAL BRD
AM3358ZCZ EVAL BRD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 937049-TMDSSK3358 | 296-34889-ND | TMDSSK3358 | 29AH7997 | TMDSSK3358 | TMDSSK3358 |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - TMDSSK3358 | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Eval, Starter Kit, Am335X; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board | Developement Board |