Win Source Part Number: 1341729-TMDSRM48USB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: RM48
Board Type: Evaluation Platform
Platform: Hercules Development Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
RM48 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
HERCULES RM48 EVAL BRD
Development Boards & Kits - ARM TMDSRM48USB Hercules Dev Kit
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341729-TMDSRM48USB | 296-45881-ND | TMDSRM48USB | TMDSRM48USB |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |