Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDSRM48HDK

Description
RM48L950 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
RM48L950 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-38629-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-38629-ND
Embedded MCU, DSP Evaluation Boards 296-38629-ND
RM48L950 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board

RM48L950 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341926-TMDSRM48HDK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341926-TMDSRM48HDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341926-TMDSRM48HDK
Win Source Part Number: 1341926-TMDSRM48HDK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: RM48L950 Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDSRM48 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio

Win Source Part Number: 1341926-TMDSRM48HDK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: RM48L950
Board Type: Evaluation Platform
Platform: Hercules Development Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDSRM48
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio

Buy Now Datasheet
Dev Board, Hercules Mcu; Silicon Manufacturer Texas Instruments - 27AJ0212 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Hercules Mcu; Silicon Manufacturer Texas Instruments
27AJ0212
Dev Board, Hercules Mcu; Silicon Manufacturer Texas Instruments 27AJ0212
DEV BOARD, HERCULES MCU; Silicon Manufacturer:Texas Instruments; No. of Bits:16 / 32bit; Silicon Family Name:RM4x; Core Architecture:ARM; Core Sub-Architecture:Cor tex-R4F; Silicon Core Number:RM48L950; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, HERCULES MCU; Silicon Manufacturer:Texas Instruments; No. of Bits:16 / 32bit; Silicon Family Name:RM4x; Core Architecture:ARM; Core Sub-Architecture:Cortex-R4F; Silicon Core Number:RM48L950; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
TMDSRM48HDK
Development Boards & Kits - ARM TMDSRM48HDK
Development Boards & Kits - ARM TMDSRM48HDK Hercules Dev Kit

Development Boards & Kits - ARM TMDSRM48HDK Hercules Dev Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSRM48HDK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSRM48HDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSRM48HDK
HERCULES DEV KIT RM48L950 EVAL

HERCULES DEV KIT RM48L950 EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-38629-ND 1341926-TMDSRM48HDK 27AJ0212 TMDSRM48HDK TMDSRM48HDK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Dev Board, Hercules Mcu; Silicon Manufacturer Texas Instruments Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Texas Instruments; Other Hercules Development Kit; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLGE1-252R+,GE0805C-9,50OHM - TB-1009+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1914222 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers