Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TMDSRGBLEDKIT

Description
TMS320F28027 RGB LED Controller Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
TMS320F28027 RGB LED Controller Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-28217-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-28217-ND
Evaluation and Demonstration Boards and Kits 296-28217-ND
TMS320F28027 RGB LED Controller Opto/Lighting Evaluation Board

TMS320F28027 RGB LED Controller Opto/Lighting Evaluation Board

Buy Now Datasheet
KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings - TMDSRGBLEDKIT - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings
TMDSRGBLEDKIT
KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings TMDSRGBLEDKIT
KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings

KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341927-TMDSRGBLEDKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341927-TMDSRGBLEDKIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341927-TMDSRGBLEDKIT
Win Source Part Number: 1341927-TMDSRGBLEDKI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: C2000™, Piccolo™ Type: Opto/Lighting Package: Box Standard Package: 1 Function: RGB LED Controller Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F28027 ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341927-TMDSRGBLEDKIT
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: C2000™, Piccolo™
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: RGB LED Controller
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F28027
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TMDSRGBLEDKIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TMDSRGBLEDKIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TMDSRGBLEDKIT
KIT RGB LED MULTI-DCDC DEV C2000

KIT RGB LED MULTI-DCDC DEV C2000

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-28217-ND TMDSRGBLEDKIT 1341927-TMDSRGBLEDKIT TMDSRGBLEDKIT
Product Name Evaluation and Demonstration Boards and Kits KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,VAM-3,MMM168,50 OHM / RoHS - TB-415-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details