Texas Instruments High-Performance Analog KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027 TMDSRESDCKIT

Description
KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027
Request a Quote Datasheet
Description
KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027 - TMDSRESDCKIT - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027
TMDSRESDCKIT
KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027 TMDSRESDCKIT
KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027

KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341930-TMDSRESDCKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341930-TMDSRESDCKIT
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341930-TMDSRESDCKIT
Win Source Part Number: 1341930-TMDSRESDCKIT Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Voltage - Input: 16V ~ 22V Main Purpose: DC/DC, Step Down Power - Output: 15 W Supplied Contents: Board(s) Utilized IC / Part: TMDSCNCD2808, TMDSCNCD28335, TMDXCNCD28027 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341930-TMDSRESDCKIT
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 12V
Voltage - Input: 16V ~ 22V
Main Purpose: DC/DC, Step Down
Power - Output: 15 W
Supplied Contents: Board(s)
Utilized IC / Part: TMDSCNCD2808, TMDSCNCD28335, TMDXCNCD28027
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
TMDSRESDCKIT
Development Boards & Kits - TMS320 TMDSRESDCKIT
Development Boards & Kits - TMS320 C2000 Resonant DC/DC Dev Kit

Development Boards & Kits - TMS320 C2000 Resonant DC/DC Dev Kit

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDSRESDCKIT 1341930-TMDSRESDCKIT TMDSRESDCKIT
Product Name KIT RESONANT DC/DC DEV C2000 DC/DC Step Down 1 Non-Isolated 15W 12V - 16 ~ 22 V Resonant - Fully Populated 2 Boards TMDSCNCD2808 TMDSCNCD28335 TMDXCNCD28027 Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards & Kits - TMS320
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB, M3SWA-2-50DRA+, DL805 - TB-159A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576765 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95%rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2649 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details