Texas Instruments Standard Linear and Logic KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software TMDSPREX28335

Description
KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software
Request a Quote Datasheet
Description
KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software - TMDSPREX28335 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software
TMDSPREX28335
KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software TMDSPREX28335
KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software

KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software

Supplier's Site
Evaluation Boards - Embedded - MCU, DSP - TMDSPREX28335 - 937048-TMDSPREX28335 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - TMDSPREX28335
937048-TMDSPREX28335
Evaluation Boards - Embedded - MCU, DSP - TMDSPREX28335 937048-TMDSPREX28335
Manufacturer: Texas Instruments Win Source Part Number: 937048-TMDSPREX28335 Series: C2000™, Delfino™ Features: TMS320F28335 - series C28x MCU 32-Bit Embedded Evaluation Board Core Processor: C28x Package: Box Mounting: Fixed Family Name: TMDSPREX28335 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-28136, TMDSPREX28335-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937048-TMDSPREX28335
Series: C2000™, Delfino™
Features: TMS320F28335 - series C28x MCU 32-Bit Embedded Evaluation Board
Core Processor: C28x
Package: Box
Mounting: Fixed
Family Name: TMDSPREX28335
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-28136, TMDSPREX28335-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
TMDSPREX28335
Development Boards & Kits - TMS320 TMDSPREX28335
Development Boards & Kits - TMS320 C2000 Peripheral Explorer Kit

Development Boards & Kits - TMS320 C2000 Peripheral Explorer Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSPREX28335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSPREX28335
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSPREX28335
TMS320F28335 EVAL BRD

TMS320F28335 EVAL BRD

Supplier's Site
Delfino C28335 Peripheral Explorer Kit; Silicon Manufacturer Texas Instruments - 28AH5608 - Newark, An Avnet Company
Chicago, IL, United States
Delfino C28335 Peripheral Explorer Kit; Silicon Manufacturer Texas Instruments
28AH5608
Delfino C28335 Peripheral Explorer Kit; Silicon Manufacturer Texas Instruments 28AH5608
DELFINO C28335 PERIPHERAL EXPLORER KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Delfino - TMS320F283xx; Core Architecture:C2000; Core Sub-Architecture:C20 00; Silicon Core Number:TMS320F28335; RoHS Compliant: Yes

DELFINO C28335 PERIPHERAL EXPLORER KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Delfino - TMS320F283xx; Core Architecture:C2000; Core Sub-Architecture:C2000; Silicon Core Number:TMS320F28335; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDSPREX28335 937048-TMDSPREX28335 TMDSPREX28335 TMDSPREX28335 28AH5608
Product Name KIT PERIPHERAL EXPLORER C2000 MCU TMDSCNCD2808 TMDSCNCD28335 Board Daughter Card CD Software Evaluation Boards - Embedded - MCU, DSP - TMDSPREX28335 Development Boards & Kits - TMS320 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Delfino C28335 Peripheral Explorer Kit; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576764 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CY8CPROTO-064S1-SB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
View Details
3 suppliers