Win Source Part Number: 1145498-TMDSPLCKIT-V
Category: Development Boards, Kits, Programmers>Evaluati
Series: C2000™, Piccolo™
Type: Interface
Package: Box
Standard Package: 1
Function: Transceiver, Powerline Communication
Supplied Contents: Board(s), Cable(s), Power Supply, Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F28027
Alternative Parts (Cross-Reference): TMDSPLCKIT-V3.;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-28547,TMDSPLCKIT
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
KIT DEV C2000 PWR LINE MODEM Interface Transceiver Powerline Communication Yes MCU 32-Bit TMS320F28027
TMS320F28027 Transceiver, Powerline Communication Interface Evaluation Board
KIT DEV C2000 PWR LINE MODEM
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1145498-TMDSPLCKIT-V3 | TMDSPLCKIT-V3 | 296-28547-ND | TMDSPLCKIT-V3 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | KIT DEV C2000 PWR LINE MODEM Interface Transceiver Powerline Communication Yes MCU 32-Bit TMS320F28027 | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |