KIT DEVELOPMENT OMAP3530 ZOOM MPU OMAP35X OMAP35x SOM-LV module LCD display Expansion Boards Cables and Software
Win Source Part Number: 1341782-TMDSMEVM3530
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: MPU
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , LCD
Utilized IC / Part: OMAP35x
Board Type: Evaluation Platform
Platform: Zoom™
Mounting Type: Fixed
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
OMAP35x Zoom™ OMAP™ MPU Embedded Evaluation Board
ZOOM OMAP35X EVAL BRD
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSMEVM3530-L | 1341782-TMDSMEVM3530-L | 296-24600-ND | TMDSMEVM3530-L |
| Product Name | KIT DEVELOPMENT OMAP3530 ZOOM MPU OMAP35X OMAP35x SOM-LV module LCD display Expansion Boards Cables and Software | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |