TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board
Win Source Part Number: 1341860-TMDSLCDK6748
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C6000™
Type: DSP
Core Processor: C674x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320C6748
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDSLCDK6748
RoHS Status: Not applicable
TMS320C6748 EVAL BRD
Video IC Development Tools Freon EVM
DEV BOARD, C6000 APP PROCESSOR; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320C67xx; Core Architecture:C6000; Core Sub-Architecture:C60
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSLCDK6748-ND | 1341860-TMDSLCDK6748 | TMDSLCDK6748 | TMDSLCDK6748 | 27AJ0211 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Video IC Development Tools | Dev Board, C6000 App Processor; Silicon Manufacturer Texas Instruments |
| Supported System | DSP |