Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDSLCDK138

Description
OMAP-L138 OMAP™ DSP Embedded Evaluation Board
Request a Quote Datasheet
Description
OMAP-L138 OMAP™ DSP Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-43006-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-43006-ND
Embedded MCU, DSP Evaluation Boards 296-43006-ND
OMAP-L138 OMAP™ DSP Embedded Evaluation Board

OMAP-L138 OMAP™ DSP Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341737-TMDSLCDK138 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341737-TMDSLCDK138
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341737-TMDSLCDK138
Win Source Part Number: 1341737-TMDSLCDK138 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: OMAP-L138 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDSLCDK138 RoHS Status: Not applicable

Win Source Part Number: 1341737-TMDSLCDK138
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: DSP
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: OMAP-L138
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDSLCDK138
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Video IC Development Tools
TMDSLCDK138
Video IC Development Tools TMDSLCDK138
Video IC Development Tools Freon EVM

Video IC Development Tools Freon EVM

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSLCDK138 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSLCDK138
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSLCDK138
OMAP-L138 EVAL BRD

OMAP-L138 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-43006-ND 1341737-TMDSLCDK138 TMDSLCDK138 TMDSLCDK138
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Video IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Supported System DSP
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2049896 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2141979 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers