Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDSIDK574

Description
AM574x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
AM574x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - TMDSIDK574-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
TMDSIDK574-ND
Embedded MCU, DSP Evaluation Boards TMDSIDK574-ND
AM574x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board

AM574x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341912-TMDSIDK574 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341912-TMDSIDK574
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341912-TMDSIDK574
Win Source Part Number: 1341912-TMDSIDK574 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A15 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: AM574x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDSIDK574 RoHS Status: Not applicable

Win Source Part Number: 1341912-TMDSIDK574
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A15
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: AM574x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDSIDK574
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSIDK574
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSIDK574
DEV KIT FOR AM574X ARM FAMILY

DEV KIT FOR AM574X ARM FAMILY

Supplier's Site
Development Boards & Kits - ARM - TMDSIDK574 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
TMDSIDK574
Development Boards & Kits - ARM TMDSIDK574
Development Boards & Kits - ARM AM574x Industrial Development Kit (IDK)

Development Boards & Kits - ARM AM574x Industrial Development Kit (IDK)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDSIDK574-ND 1341912-TMDSIDK574 TMDSIDK574 TMDSIDK574
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,TSY-13LNB+,MC1631-1,50 OHM - TB-943-13LNB+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887084 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details