AM4377, AM4379 Sitara™ ARM® Cortex®-A9 MPU Embedded Evaluation Board
Win Source Part Number: 1341908-TMDSIDK437X
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A9
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: AM4377, AM4379
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDSIDK437
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio
Development Boards & Kits - ARM Aegis prod industrial dev kit - PG 1.2
DEV BOARD, SITARA PROCESSOR; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Sitara - AM437x; Core Architecture:ARM; Core Sub-Architecture:Cor
AM4377/AM4379 EVAL BRD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-43468-ND | 1341908-TMDSIDK437X | TMDSIDK437X | 28AH5607 | TMDSIDK437X |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - ARM | Dev Board, Sitara Processor; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Manufacturer | Texas Instruments | Texas Instruments; Other |