Texas Instruments Standard Linear and Logic Embedded MCU, DSP Evaluation Boards TMDSICE3359

Description
AM3359 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
AM3359 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-36526-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-36526-ND
Embedded MCU, DSP Evaluation Boards 296-36526-ND
AM3359 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board

AM3359 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - TMDSICE3359 - 937047-TMDSICE3359 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - TMDSICE3359
937047-TMDSICE3359
Evaluation Boards - Embedded - MCU, DSP - TMDSICE3359 937047-TMDSICE3359
Manufacturer: Texas Instruments Win Source Part Number: 937047-TMDSICE3359 Series: Sitara™ Features: AM3359 Industrial Comm Engine series ARM® Cortex®-A8 MPU Embedded Evaluation Board Core Processor: ARM® Cortex®-A8 Package: Box Mounting: Fixed Family Name: TMDSICE3359 Categories: Development Boards ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: -296-36526-ND, 296-36526

Manufacturer: Texas Instruments
Win Source Part Number: 937047-TMDSICE3359
Series: Sitara™
Features: AM3359 Industrial Comm Engine series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Core Processor: ARM® Cortex®-A8
Package: Box
Mounting: Fixed
Family Name: TMDSICE3359
Categories: Development Boards
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: -296-36526-ND, 296-36526

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSICE3359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSICE3359
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSICE3359
INDUSTRIAL COMM ENGINE AM3359

INDUSTRIAL COMM ENGINE AM3359

Supplier's Site
Dev Board, Cortex-A8 Mpu; Silicon Manufacturer Texas Instruments - 28AH5606 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Cortex-A8 Mpu; Silicon Manufacturer Texas Instruments
28AH5606
Dev Board, Cortex-A8 Mpu; Silicon Manufacturer Texas Instruments 28AH5606
DEV BOARD, CORTEX-A8 MPU; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Sitara - AM335x; Core Architecture:ARM; Core Sub-Architecture:Cor tex-A8; Silicon Core Number:AM3359; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, CORTEX-A8 MPU; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Sitara - AM335x; Core Architecture:ARM; Core Sub-Architecture:Cortex-A8; Silicon Core Number:AM3359; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
TMDSICE3359
Development Boards & Kits - ARM TMDSICE3359
Development Boards & Kits - ARM TMDSICE3359 EV Kit

Development Boards & Kits - ARM TMDSICE3359 EV Kit

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-36526-ND 937047-TMDSICE3359 TMDSICE3359 28AH5606 TMDSICE3359
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - TMDSICE3359 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Cortex-A8 Mpu; Silicon Manufacturer Texas Instruments Development Boards & Kits - ARM
Manufacturer Texas Instruments Industrial Comm Engine; Other Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1351011 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB for BAT-7+ (WITH CONN) - TB-BAT-7C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS70302EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers