KIT C2000 PICCOLO MCU TMS320F28027 2 Boards Cables Flash Drive LED Panel Power Supply Software
TMS320F28027 C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1341766-TMDSIACLEDCO
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply, Accessories
Utilized IC / Part: TMS320F28027
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
TMS320F28027 EVAL BRD
Device Topology:Boost, Buck, Flyback, SEPIC; No. of Outputs:1Outputs; Output Current:5A; Output Voltage:400V; Input Voltage Min:13V; Input Voltage Max:18V; Core Chip:UCC28810; Dimming Control Type:PWM; Product Range:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSIACLEDCOMKIT | 296-30196-ND | 1341766-TMDSIACLEDCOMKIT | TMDSIACLEDCOMKIT | 82T4194 |
| Product Name | KIT C2000 PICCOLO MCU TMS320F28027 2 Boards Cables Flash Drive LED Panel Power Supply Software | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Device Topology Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |