Texas Instruments KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027 TMDSHVBLPFCKIT

Description
KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027
Request a Quote
Description
KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027 - TMDSHVBLPFCKIT - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027
TMDSHVBLPFCKIT
KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027 TMDSHVBLPFCKIT
KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027

KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TMDSHVBLPFCKIT - 937045-TMDSHVBLPFCKIT - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TMDSHVBLPFCKIT
937045-TMDSHVBLPFCKIT
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TMDSHVBLPFCKIT 937045-TMDSHVBLPFCKIT
Manufacturer: Texas Instruments Win Source Part Number: 937045-TMDSHVBLPFCKI T Series: C2000™, Piccolo™ Features: TMS320F28027 series AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board Package: Bulk Part Status: Obsolete Family Name: TMDS Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180

Manufacturer: Texas Instruments
Win Source Part Number: 937045-TMDSHVBLPFCKIT
Series: C2000™, Piccolo™
Features: TMS320F28027 series AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Package: Bulk
Part Status: Obsolete
Family Name: TMDS
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TMDSHVBLPFCKIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TMDSHVBLPFCKIT
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TMDSHVBLPFCKIT
KIT C2000 HV FULL BRIDGE

KIT C2000 HV FULL BRIDGE

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
TMDSHVBLPFCKIT
Power Management IC Development Tools TMDSHVBLPFCKIT
Power Management IC Development Tools HV Bridgeless PFC Dev Kit

Power Management IC Development Tools HV Bridgeless PFC Dev Kit

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDSHVBLPFCKIT 937045-TMDSHVBLPFCKIT TMDSHVBLPFCKIT TMDSHVBLPFCKIT
Product Name KIT C2000 HV FULL BRIDGE AC/DC Primary Side and PFC 1 Non-Isolated 300W 390V - 85 ~ 265 V - - Fully Populated Board Control Card TMS320F28027 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TMDSHVBLPFCKIT Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCM2-43X+,DB1627, 50 OHM - TB-676+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743263 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details