Manufacturer: Texas Instruments
Win Source Part Number: 797262-TMDSEZD2812
Series: C2000
Type: DSP
For Use With/Related Products: TMS320F2812
Mounting: Fixed
Contents: Board(s), Cable(s), Power Supply
Board Type: Evaluation Platform
Platform: eZdsp
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
EZ-DSP STARTER KIT FOR F2812 DSP TMS320F2812 Evaluation Board Power Supply Cable Software and Documentation
Development Boards & Kits - TMS320 TMS320F2812 eZdsc Starter Kit
EZDSP TMS320F2812 EVAL BRD
| Win Source Electronics | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 797262-TMDSEZD2812 | TMDSEZD2812 | TMDSEZD2812 | TMDSEZD2812 |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - TMDSEZD2812 | EZ-DSP STARTER KIT FOR F2812 DSP TMS320F2812 Evaluation Board Power Supply Cable Software and Documentation | Development Boards & Kits - TMS320 | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |