Win Source Part Number: 1341740-TMDSEXPL138
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: DSP
Core Processor: ARM9
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , LCD, Power Supply, Accessories
Utilized IC / Part: OMAP-L138
Board Type: Evaluation Platform
Platform: Zoom™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: RoHS non-compliant
OMAP-L138 Zoom™ OMAP™ ARM9 DSP Embedded Evaluation Board
KIT EXPERIMENTER OMAP-L138 Applications Processors OMAP-L138 Board Cables Software
ZOOM OMAP-L138 EVAL BRD
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341740-TMDSEXPL138 | 296-28399-ND | TMDSEXPL138 | TMDSEXPL138 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | KIT EXPERIMENTER OMAP-L138 Applications Processors OMAP-L138 Board Cables Software | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |