DSP, MCU - Emulator
Manufacturer: Texas Instruments
Win Source Part Number: 937043-TMDSEMU200-U
Features: DSP, MCU series Emulator
Package: Box
Family Name: TMDSEMU200
Categories: Development Boards
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: TMDSEMU200-U-ND, 296-37772, -TMDSEMU200, -296-37772-ND
USB JTAG EMULATOR, XDS200 PROBE; IC Product Type:Emulator; Silicon Family Name:C2000, C66xx, C64x+, C674x, C55xx, C54xx, DaVinci, Hercules, OMAP, Sitara, Stellaris; Core Architecture:ARM, C2000; Product Range:- RoHS Compliant: Yes
EMULATOR, JTAG-USB, DSP/MCU/MPU; IC Product Type:Emulator; Silicon Family Name:C2000, C66xx, C64x+, C674x, C55xx, C54xx, DaVinci, Hercules, OMAP, Sitara, Stellaris; Core Architecture:ARM, C2000; Core Sub-Architecture:ARM
XDS200 USB JTAG EMULATOR
XDS200 USB JTAG EMULATOR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-37772-ND | 937043-TMDSEMU200-U | 53W1923 | TMDSEMU200-U | TMDSEMU200-U |
| Product Name | Programmers, Emulators, and Debuggers | In - Circuit Programmers, Emulators, and Debuggers - TMDSEMU200-U | Usb Jtag Emulator, Xds200 Probe; Ic Product Type Texas Instruments | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Circuit Emulator; Debugger / Debug Probe | Emulator |