DSP, MCU - Emulator
Manufacturer: Texas Instruments
Win Source Part Number: 937042-TMDSEMU110-U
Features: DSP, MCU series Emulator
Package: Bulk
Family Name: TMDSEMU110
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.90.0000
Other Part Number: 296-46954, Q10788306, TMDSEMU110-U-ND
XDS110 JTAG DEBUG PROBE
XDS110 JTAG DEBUG PROBE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-46954-ND | 937042-TMDSEMU110-U | TMDSEMU110-U | TMDSEMU110-U |
| Product Name | Programmers, Emulators, and Debuggers | In - Circuit Programmers, Emulators, and Debuggers - TMDSEMU110-U | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Circuit Emulator; Debugger / Debug Probe | Emulator |