ET1100 Ethernet Interface Evaluation Board
Win Source Part Number: 1341859-TMDSECATCNCD
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: C2000™
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
Primary Attributes: EtherCAT Slave Controller
Embedded: Yes
Utilized IC / Part: ET1100
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Texas Instruments
Base Product Number: TMDSECATCNCD379
Development Boards & Kits - Other Processors EtherCAT Slave,C2000 MCU controlCARD Kit
TMDSECATCNCD379D
TMDSECATCNCD379D
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-48055-ND | 1341859-TMDSECATCNCD379D | TMDSECATCNCD379D | TMDSECATCNCD379D | TMDSECATCNCD379D |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - Other Processors | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |