Win Source Part Number: 1341885-TMDSDSK6713
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C6000™
Type: DSP
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: TMS320C6713
Board Type: Evaluation Platform
Platform: DSP Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDSDSK6713
Product Status: Obsolete
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio
TMS320C6713 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
DSP STARTER KIT FOR TMS320C6713 DSP TMS320C6713 Evaluation Board Software and Documentation
DSP, CCSTUDIO, STARTER KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320C67xx; Core Architecture:C6000; Core Sub-Architecture:ARM
DSP STARTER KIT TMS320C6713
Development Boards & Kits - TMS320 TMS320C6713 DSP Starter Kit (DSK)
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341885-TMDSDSK6713 | 296-15831-ND | TMDSDSK6713 | 28AH5600 | TMDSDSK6713 | TMDSDSK6713 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | DSP STARTER KIT FOR TMS320C6713 DSP TMS320C6713 Evaluation Board Software and Documentation | Dsp, Ccstudio, Starter Kit; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - TMS320 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |