Texas Instruments Standard Linear and Logic Embedded MCU, DSP Evaluation Boards TMDSDSK6455

Description
TMS320C6455 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Request a Quote Datasheet
Description
TMS320C6455 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-23036-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-23036-ND
Embedded MCU, DSP Evaluation Boards 296-23036-ND
TMS320C6455 DSP Starter Kit C6000™ DSP Embedded Evaluation Board

TMS320C6455 DSP Starter Kit C6000™ DSP Embedded Evaluation Board

Buy Now Datasheet
DSP STARTER KIT FOR TMDS320C6455 DSP TMS320C6455 Evaluation Board Software and Documentation - TMDSDSK6455 - ASAP Semiconductor LLC
Anaheim, CA, United States
DSP STARTER KIT FOR TMDS320C6455 DSP TMS320C6455 Evaluation Board Software and Documentation
TMDSDSK6455
DSP STARTER KIT FOR TMDS320C6455 DSP TMS320C6455 Evaluation Board Software and Documentation TMDSDSK6455
DSP STARTER KIT FOR TMDS320C6455 DSP TMS320C6455 Evaluation Board Software and Documentation

DSP STARTER KIT FOR TMDS320C6455 DSP TMS320C6455 Evaluation Board Software and Documentation

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341798-TMDSDSK6455 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341798-TMDSDSK6455
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341798-TMDSDSK6455
Win Source Part Number: 1341798-TMDSDSK6455 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C6000™ Type: DSP Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320C6455 Board Type: Evaluation Platform Platform: DSP Starter Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDSDSK6455 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio

Win Source Part Number: 1341798-TMDSDSK6455
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C6000™
Type: DSP
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320C6455
Board Type: Evaluation Platform
Platform: DSP Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDSDSK6455
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSDSK6455 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSDSK6455
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSDSK6455
DSP STARTER KIT TMS320C6455

DSP STARTER KIT TMS320C6455

Supplier's Site
Development Boards & Kits - TMS320 - TMDSDSK6455 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
TMDSDSK6455
Development Boards & Kits - TMS320 TMDSDSK6455
Development Boards & Kits - TMS320 TMS320C6455 DSP Starter Kit

Development Boards & Kits - TMS320 TMS320C6455 DSP Starter Kit

Buy Now

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-23036-ND TMDSDSK6455 1341798-TMDSDSK6455 TMDSDSK6455 TMDSDSK6455
Product Name Embedded MCU, DSP Evaluation Boards DSP STARTER KIT FOR TMDS320C6455 DSP TMS320C6455 Evaluation Board Software and Documentation Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - TMS320
Supported System DSP
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTG70501EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers