DSP STARTER KIT FOR TMS320C6416 DSP TMS320C6416 Board Cables Universal Power Supply European Power Cord Documentation and Software
TMS320C6416 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Win Source Part Number: 1341744-TMDSDSK6416-
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C6000™
Type: DSP
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: TMS320C6416
Board Type: Evaluation Platform
Platform: DSP Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
STARTER KIT, DIGITAL SIGNAL PROCESSOR; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS320C64xx; Core Architecture:C6000; Core Sub-Architecture:DSP
DSP STARTER KIT TMS320C6416
Development Boards & Kits - TMS320 TMS320C6416 DSP Starter Kit (DSK)
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSDSK6416-T | 296-23038-ND | 1341744-TMDSDSK6416-T | 27AJ0207 | TMDSDSK6416-T | TMDSDSK6416-T |
| Product Name | DSP STARTER KIT FOR TMS320C6416 DSP TMS320C6416 Board Cables Universal Power Supply European Power Cord Documentation and Software | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Starter Kit, Digital Signal Processor; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - TMS320 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |