Texas Instruments High-Performance Analog DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation TMDSDSK5510

Description
DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation
Request a Quote Datasheet
Description
DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation - TMDSDSK5510 - ASAP Semiconductor LLC
Anaheim, CA, United States
DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation
TMDSDSK5510
DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation TMDSDSK5510
DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation

DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341810-TMDSDSK5510 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341810-TMDSDSK5510
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341810-TMDSDSK5510
Win Source Part Number: 1341810-TMDSDSK5510 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C5000™ Type: DSP Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: TMS320VC5510 Board Type: Evaluation Platform Platform: DSP Starter Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS RoHS Status: Not applicable

Win Source Part Number: 1341810-TMDSDSK5510
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C5000™
Type: DSP
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: TMS320VC5510
Board Type: Evaluation Platform
Platform: DSP Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-15827-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-15827-ND
Embedded MCU, DSP Evaluation Boards 296-15827-ND
TMS320VC5510 DSP Starter Kit C5000™ DSP Embedded Evaluation Board

TMS320VC5510 DSP Starter Kit C5000™ DSP Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSDSK5510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSDSK5510
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSDSK5510
DSP STARTER KIT TMS320VC5510

DSP STARTER KIT TMS320VC5510

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDSDSK5510 1341810-TMDSDSK5510 296-15827-ND TMDSDSK5510
Product Name DSP STARTER KIT FOR TMS320C5510 DSP TMS320C55x Family Evaluation Board Power Supply Cable Software and Documentation Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305162 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, RMK-3-XX, TT1224, 50 OHM - TB-393 - Mini-Circuits
Specs
Category Developement Board
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
Evaluation Boards - CY8CKIT-064S0S2-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
Ports USB
View Details
4 suppliers