Texas Instruments Standard Linear and Logic Evaluation Boards - Embedded - MCU, DSP - TMDSDOCK28379D TMDSDOCK28379D

Description
Manufacturer: Texas Instruments Win Source Part Number: 937040-TMDSDOCK28379 D Series: C2000™, Delfino™ Features: TMS320F28379D Experimenter series C28x MCU 32-Bit Embedded Evaluation Board Core Processor: C28x Package: Bulk Mounting: Fixed Family Name: TMDSDOCK28379 Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937040-TMDSDOCK28379 D Series: C2000™, Delfino™ Features: TMS320F28379D Experimenter series C28x MCU 32-Bit Embedded Evaluation Board Core Processor: C28x Package: Bulk Mounting: Fixed Family Name: TMDSDOCK28379 Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - TMDSDOCK28379D - 937040-TMDSDOCK28379D - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - TMDSDOCK28379D
937040-TMDSDOCK28379D
Evaluation Boards - Embedded - MCU, DSP - TMDSDOCK28379D 937040-TMDSDOCK28379D
Manufacturer: Texas Instruments Win Source Part Number: 937040-TMDSDOCK28379 D Series: C2000™, Delfino™ Features: TMS320F28379D Experimenter series C28x MCU 32-Bit Embedded Evaluation Board Core Processor: C28x Package: Bulk Mounting: Fixed Family Name: TMDSDOCK28379 Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180

Manufacturer: Texas Instruments
Win Source Part Number: 937040-TMDSDOCK28379D
Series: C2000™, Delfino™
Features: TMS320F28379D Experimenter series C28x MCU 32-Bit Embedded Evaluation Board
Core Processor: C28x
Package: Bulk
Mounting: Fixed
Family Name: TMDSDOCK28379
Categories: Development Boards
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180

Buy Now
Microcontroller Development Tools - 2659906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
2659906
Microcontroller Development Tools 2659906
TMS320 Dev Kit, TMDSDOCK28379D

TMS320 Dev Kit, TMDSDOCK28379D

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 296-46778-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-46778-ND
Embedded MCU, DSP Evaluation Boards 296-46778-ND
TMS320F28379D Experimenter C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28379D Experimenter C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Board, Dual-Core Delfino Mcu; Silicon Manufacturer Texas Instruments - 28AH5599 - Newark, An Avnet Company
Chicago, IL, United States
Development Board, Dual-Core Delfino Mcu; Silicon Manufacturer Texas Instruments
28AH5599
Development Board, Dual-Core Delfino Mcu; Silicon Manufacturer Texas Instruments 28AH5599
DEVELOPMENT BOARD, DUAL-CORE DELFINO MCU; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Delfino - TMS320F283xx; Core Architecture:C2000; Core Sub-Architecture:-; Silicon Core Number:TMS320F28377D ; KitRoHS Compliant: Yes

DEVELOPMENT BOARD, DUAL-CORE DELFINO MCU; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Delfino - TMS320F283xx; Core Architecture:C2000; Core Sub-Architecture:-; Silicon Core Number:TMS320F28377D; KitRoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDSDOCK28379D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDSDOCK28379D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDSDOCK28379D
EXPERIMENTER TMS320F28379D EVAL

EXPERIMENTER TMS320F28379D EVAL

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
TMDSDOCK28379D
Development Boards & Kits - TMS320 TMDSDOCK28379D
Development Boards & Kits - TMS320 F28379D Delfino Experimenter Kit

Development Boards & Kits - TMS320 F28379D Delfino Experimenter Kit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 937040-TMDSDOCK28379D 2659906 296-46778-ND 28AH5599 TMDSDOCK28379D TMDSDOCK28379D
Product Name Evaluation Boards - Embedded - MCU, DSP - TMDSDOCK28379D Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Board, Dual-Core Delfino Mcu; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - TMS320
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1914222 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,JTOS,BK377,50 OHM - TB-04 - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - CYBT-213043-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home automation ; Bluetooth® Mesh ; Lighting ; sensors (medical, home, security and industrial) ; Bluetooth® connected IoT application
Ports USB
View Details
4 suppliers