KIT EXPERIMENTER F28035 MCU TMS320F28035 Control Card Dock Software
TMS320F28035 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 797261-TMDSDOCK28035
Series: C2000, Piccolo
Type: MCU 32-Bit
Core Processor: C28x
For Use With/Related Products: TMS320F28035
Mounting: Fixed
Contents: Board(s), Cable(s)
Family Name: TMDSDOCK28035
Board Type: Evaluation Platform
Platform: Experimenter Kit
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
DEV KIT, PICCOLO, F28035; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Piccolo - TMS320F280xx; Core Architecture:C2000; Core Sub-Architecture:C20
EXPERIMENTER TMS320F28035 EVAL
EXPERIMENTER TMS320F28035 EVAL
Development Boards & Kits - TMS320 F28035 Piccolo Exp Kit
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSDOCK28035 | 296-31063-ND | 797261-TMDSDOCK28035 | 28AH5597 | 815-TMDSDOCK28035 | TMDSDOCK28035 | TMDSDOCK28035 |
| Product Name | KIT EXPERIMENTER F28035 MCU TMS320F28035 Control Card Dock Software | Embedded MCU, DSP Evaluation Boards | Evaluation Boards - Embedded - MCU, DSP - TMDSDOCK28035 | Dev Kit, Piccolo, F28035; Silicon Manufacturer Texas Instruments | EXPERIMENTER TMS320F28035 EVAL | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - TMS320 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |