DM388 DaVinci™ DSP Embedded Evaluation Board
Win Source Part Number: 1341821-TMDSCSK388
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: DaVinci™
Type: DSP
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: DM388
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDSCSK388
RoHS Status: Not applicable
Development Boards & Kits - ARM Kit Requires Part 595-TMDSCSKCC
DM388 EVAL BRD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-47726-ND | 1341821-TMDSCSK388 | TMDSCSK388 | TMDSCSK388 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Supported System | DSP |