Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS TMDSC2KWRKSHPKIT

Description
Win Source Part Number: 1341921-TMDSC2KWRKSH PKIT Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: C2000™, Piccolo™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Input: 9V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: TMS320F280x Board Type: Fully Populated ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341921-TMDSC2KWRKSH PKIT Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: C2000™, Piccolo™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Input: 9V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: TMS320F280x Board Type: Fully Populated ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341921-TMDSC2KWRKSHPKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341921-TMDSC2KWRKSHPKIT
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341921-TMDSC2KWRKSHPKIT
Win Source Part Number: 1341921-TMDSC2KWRKSH PKIT Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: C2000™, Piccolo™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Input: 9V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: TMS320F280x Board Type: Fully Populated ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341921-TMDSC2KWRKSHPKIT
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: C2000™, Piccolo™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Input: 9V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: TMS320F280x
Board Type: Fully Populated
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37561-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37561-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37561-ND
TMS320F280x C2000™, Piccolo™ DC/DC, Step Down Outputs Evaluation Board

TMS320F280x C2000™, Piccolo™ DC/DC, Step Down Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TMDSC2KWRKSHPKIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TMDSC2KWRKSHPKIT
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TMDSC2KWRKSHPKIT
DEVELOPMENT KIT DIGITAL POWER

DEVELOPMENT KIT DIGITAL POWER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341921-TMDSC2KWRKSHPKIT 296-37561-ND TMDSC2KWRKSHPKIT
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10212635-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
LED Driver Evaluation Boards - BCR450BOARD-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details