Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDS570LS31USB

Description
Win Source Part Number: 1341790-TMDS570LS31U SB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341790-TMDS570LS31U SB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341790-TMDS570LS31USB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341790-TMDS570LS31USB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341790-TMDS570LS31USB
Win Source Part Number: 1341790-TMDS570LS31U SB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDS Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341790-TMDS570LS31USB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: TMS570LS
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-45877-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-45877-ND
Embedded MCU, DSP Evaluation Boards 296-45877-ND
TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board

TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDS570LS31USB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDS570LS31USB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDS570LS31USB
TMS570LS EVAL BRD

TMS570LS EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
TMDS570LS31USB
Development Boards & Kits - ARM TMDS570LS31USB
Development Boards & Kits - ARM Hercules USB Stick Dev Kit

Development Boards & Kits - ARM Hercules USB Stick Dev Kit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341790-TMDS570LS31USB 296-45877-ND TMDS570LS31USB TMDS570LS31USB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,LFTC,HFTC, FR933,NW,50 OHM - TB-233 - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY3676 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers