TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1341758-TMDS570LS31H
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: TMS570LS
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDS570
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio
Development Boards & Kits - ARM TMDS570LS31H DEV KIT
DEV BOARD, HERCULES MCU; Silicon Manufacturer:Texas Instruments; No. of Bits:16 / 32bit; Silicon Family Name:TMS570LS31x; Core Architecture:ARM; Core Sub-Architecture:Cor
TMS570LS EVAL BRD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-37560-ND | 1341758-TMDS570LS31HDK | TMDS570LS31HDK | 27AJ0219 | TMDS570LS31HDK |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - ARM | Dev Board, Hercules Mcu; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Manufacturer | Texas Instruments | Texas Instruments; Other |