Video Switch IC GPIO, I²C, Logic HDMI 1.3a 64-TQFP (10x10) Package
3 to 1 HDMI switch 64-TQFP 0 to 70 Product overview: TMDS361BPAG from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TMDS361BPAG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033206-TMDS361BPAG
Packaging: Tray
Type: HDMI/DVI Switch
Applications: HDTV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC VIDEO HDMI/DVI SWITCH 64TQFP
IC VIDEO HDMI/DVI SWITCH 64TQFP
Video Switch IC GPIO, I²C, Logic HDMI 1.3a 64-TQFP (10x10) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-25278-ND | 684-TMDS361BPAG | 033206-TMDS361BPAG | TMDS361BPAG | TMDS361BPAG | TMDS361BPAG |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TMDS361BPAG | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |