2 to 1 HDMI Switch 64-TQFP 0 to 70 Product overview: TMDS261PAG from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TMDS261PAG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270720-TMDS261PAG
Packaging: Tray
Type: HDMI/DVI Switch
Mounting Style: SMD
Applications: HDTV
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TMDS261
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Video Switch IC GPIO, I²C HDMI 1.3a 64-TQFP (10x10) Package
Video Switch IC GPIO, I²C HDMI 1.3a 64-TQFP (10x10) Package
IC VIDEO HDMI/DVI SWITCH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-TMDS261PAG | 1270720-TMDS261PAG | 296-24235-ND | TMDS261PAG | TMDS261PAG |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TMDS261PAG | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |