TMS320F28035 Motor Controller/Driver Power Management Evaluation Board
KIT DEV F28035 MOTOR CTRL/PFC Power Management Motor Control Yes DSP TMS320F28035 Permanent Magnet DC (PMDC) Motors
Win Source Part Number: 1341928-TMDS1MTRPFCK
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: C2000™, Piccolo™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s) , Cable(s) , Power Supply, Accessories
Primary Attributes: Motors (PMDC)
Embedded: Yes, DSP
Utilized IC / Part: TMS320F28035
Secondary Attributes: Graphical User Interface (GUI)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDS
Product Status: Obsolete
RoHS Status: Not applicable
KIT DEV F28035 MOTOR CTRL/PFC
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-25247-ND | TMDS1MTRPFCKIT | 1341928-TMDS1MTRPFCKIT | TMDS1MTRPFCKIT |
| Product Name | Evaluation and Demonstration Boards and Kits | KIT DEV F28035 MOTOR CTRL/PFC Power Management Motor Control Yes DSP TMS320F28035 Permanent Magnet DC (PMDC) Motors | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |