Texas Instruments Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TMAG5273A2QDBVR

Description
Win Source Part Number: 1355942-TMAG5273A2QD BVR Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Sleep Mode, Temperature Compensated Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±133mT ~ ±266mT Voltage - Supply: 1.7V ~ 3.6V Current - Output (Max): 2mA Output Type: I²C Axis: X, Y, Z
Request a Quote Datasheet
Description
Win Source Part Number: 1355942-TMAG5273A2QD BVR Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Sleep Mode, Temperature Compensated Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±133mT ~ ±266mT Voltage - Supply: 1.7V ~ 3.6V Current - Output (Max): 2mA Output Type: I²C Axis: X, Y, Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1355942-TMAG5273A2QDBVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1355942-TMAG5273A2QDBVR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1355942-TMAG5273A2QDBVR
Win Source Part Number: 1355942-TMAG5273A2QD BVR Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Sleep Mode, Temperature Compensated Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±133mT ~ ±266mT Voltage - Supply: 1.7V ~ 3.6V Current - Output (Max): 2mA Output Type: I²C Axis: X, Y, Z

Win Source Part Number: 1355942-TMAG5273A2QDBVR
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Sleep Mode, Temperature Compensated
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Sensing Range: ±133mT ~ ±266mT
Voltage - Supply: 1.7V ~ 3.6V
Current - Output (Max): 2mA
Output Type: I²C
Axis: X, Y, Z

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TMAG5273A2QDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TMAG5273A2QDBVR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TMAG5273A2QDBVR
LOW-POWER LINEAR 3D HALL-EFFECT

LOW-POWER LINEAR 3D HALL-EFFECT

Supplier's Site
Linear, Compass (ICs) - TMAG5273A2QDBVR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TMAG5273A2QDBVR
Linear, Compass (ICs) TMAG5273A2QDBVR
LOW-POWER LINEAR 3D HALL-EFFECT

LOW-POWER LINEAR 3D HALL-EFFECT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1355942-TMAG5273A2QDBVR TMAG5273A2QDBVR TMAG5273A2QDBVR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347214-A1186LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS8 - TLE49SRS8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers