Texas Instruments Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs) TMAG5273A1QDBVT

Description
Manufacturer: Texas Instruments Category: Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: I²C Operating Temperature: -40°C ~ 125°C (TA) Features: Sleep Mode, Temperature Compensated Supplier Device Package: SOT-23-6 Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: I²C Operating Temperature: -40°C ~ 125°C (TA) Features: Sleep Mode, Temperature Compensated Supplier Device Package: SOT-23-6 Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs)
Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs)
Manufacturer: Texas Instruments Category: Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: I²C Operating Temperature: -40°C ~ 125°C (TA) Features: Sleep Mode, Temperature Compensated Supplier Device Package: SOT-23-6 Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Hall Effect
Output Type: I²C
Operating Temperature: -40°C ~ 125°C (TA)
Features: Sleep Mode, Temperature Compensated
Supplier Device Package: SOT-23-6
Mounting Type: Surface Mount

Buy Now Datasheet
Linear, Compass (ICs) - TMAG5273A1QDBVT - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TMAG5273A1QDBVT
Linear, Compass (ICs) TMAG5273A1QDBVT
LOW-POWER LINEAR 3D HALL-EFFECT

LOW-POWER LINEAR 3D HALL-EFFECT

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TMAG5273A1QDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TMAG5273A1QDBVT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TMAG5273A1QDBVT
LOW-POWER LINEAR 3D HALL-EFFECT

LOW-POWER LINEAR 3D HALL-EFFECT

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TMAG5273A1QDBVT TMAG5273A1QDBVT
Product Name Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121ELHLX-T - 908830-A1121ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1 - 936738-TLE4941CBAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-2
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details