Texas Instruments High-Performance Analog Switches (Solid State) TMAG5231C1DQDMRR

Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet
Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5231C1DQDMRRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1DQDMRRCT-ND
Switches (Solid State) 296-TMAG5231C1DQDMRRCT-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231C1DQDMRRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1DQDMRRDKR-ND
Switches (Solid State) 296-TMAG5231C1DQDMRRDKR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231C1DQDMRRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1DQDMRRTR-ND
Switches (Solid State) 296-TMAG5231C1DQDMRRTR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5231C1DQDMRRCT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093420 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric - 373697 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Retro-reflective sensor - SOEG-RSP-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details