Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Sensors, Transducers Magnetic Sensors Switches (Solid State)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Omnipolar Switch
Technology: Hall Effect
Polarization: North Pole, South Pole
Sensing Range: ±2.7mT Trip, ±0.3mT Release
Test Condition: 25°C
LOW-POWER, LOW-VOLTAGE (1.65 V T
LOW-POWER, LOW-VOLTAGE (1.65 V T
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | TMAG5231A1CQDMRR | TMAG5231A1CQDMRR | |
| Product Name | Sensors, Transducers Magnetic Sensors Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |