Texas Instruments Sensors, Transducers -Magnetic Sensors Switches (Solid State) TMAG5170A2QDGKT

Description
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors Switches (Solid State) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Latch Technology: Hall Effect Polarization: Polarization Sensing Range: ±75mT ~ ±300mT Test Condition: 25°C Voltage - Supply: 2.3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors Switches (Solid State) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Latch Technology: Hall Effect Polarization: Polarization Sensing Range: ±75mT ~ ±300mT Test Condition: 25°C Voltage - Supply: 2.3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Magnetic Sensors Switches (Solid State) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Magnetic Sensors Switches (Solid State)
Sensors, Transducers -Magnetic Sensors Switches (Solid State)
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors Switches (Solid State) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Latch Technology: Hall Effect Polarization: Polarization Sensing Range: ±75mT ~ ±300mT Test Condition: 25°C Voltage - Supply: 2.3V ~ 5.5V

Manufacturer: Texas Instruments
Category: Sensors, Transducers -Magnetic Sensors Switches (Solid State)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Latch
Technology: Hall Effect
Polarization: Polarization
Sensing Range: ±75mT ~ ±300mT
Test Condition: 25°C
Voltage - Supply: 2.3V ~ 5.5V

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TMAG5170A2QDGKT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5170A2QDGKT
HIGH-PRECISION, LINEAR 3D HALL-E

HIGH-PRECISION, LINEAR 3D HALL-E

Supplier's Site
Switches (Solid State) - TMAG5170A2QDGKT - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TMAG5170A2QDGKT
Switches (Solid State) TMAG5170A2QDGKT
HIGH-PRECISION, LINEAR 3D HALL-E

HIGH-PRECISION, LINEAR 3D HALL-E

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TMAG5170A2QDGKT TMAG5170A2QDGKT
Product Name Sensors, Transducers -Magnetic Sensors Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data