Texas Instruments High-Performance Analog Sensors, Transducers -Magnetic Sensors -Switches (Solid State) TMAG5170A1QDGKT

Description
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors -Switches (Solid State) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Latch Technology: Hall Effect Polarization: North Pole, South Pole Sensing Range: ±25mT ~ ±100mT Features: Temperature Compensated Operating Temperature: -40°C ~ 150°C (TA)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors -Switches (Solid State) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Latch Technology: Hall Effect Polarization: North Pole, South Pole Sensing Range: ±25mT ~ ±100mT Features: Temperature Compensated Operating Temperature: -40°C ~ 150°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Magnetic Sensors -Switches (Solid State) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Magnetic Sensors -Switches (Solid State)
Sensors, Transducers -Magnetic Sensors -Switches (Solid State)
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors -Switches (Solid State) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Latch Technology: Hall Effect Polarization: North Pole, South Pole Sensing Range: ±25mT ~ ±100mT Features: Temperature Compensated Operating Temperature: -40°C ~ 150°C (TA)

Manufacturer: Texas Instruments
Category: Sensors, Transducers -Magnetic Sensors -Switches (Solid State)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Latch
Technology: Hall Effect
Polarization: North Pole, South Pole
Sensing Range: ±25mT ~ ±100mT
Features: Temperature Compensated
Operating Temperature: -40°C ~ 150°C (TA)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TMAG5170A1QDGKT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5170A1QDGKT
HIGH-PRECISION, 3D LINEAR HALL-E

HIGH-PRECISION, 3D LINEAR HALL-E

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TMAG5170A1QDGKT
Product Name Sensors, Transducers -Magnetic Sensors -Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 - TLE4997E2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details