Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5170A1QDGKR

Description
Win Source Part Number: 1350991-TMAG5170A1QD GKR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 2,500 Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: 25°C Polarization: North Pole, South Pole Current - Output (Max): 2mA Sensing Range: ±25mT ~ ±100mT Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1350991-TMAG5170A1QD GKR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 2,500 Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: 25°C Polarization: North Pole, South Pole Current - Output (Max): 2mA Sensing Range: ±25mT ~ ±100mT Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1350991-TMAG5170A1QDGKR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1350991-TMAG5170A1QDGKR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1350991-TMAG5170A1QDGKR
Win Source Part Number: 1350991-TMAG5170A1QD GKR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 2,500 Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: 25°C Polarization: North Pole, South Pole Current - Output (Max): 2mA Sensing Range: ±25mT ~ ±100mT Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1350991-TMAG5170A1QDGKR
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 2,500
Technology: Hall Effect
Output Type: Digital
Function: Latch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Output (Max): 2mA
Sensing Range: ±25mT ~ ±100mT
Voltage - Supply: 2.3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TMAG5170A1QDGKR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5170A1QDGKR
HIGH-PRECISION, 3D LINEAR HALL-E

HIGH-PRECISION, 3D LINEAR HALL-E

Supplier's Site
Switches (Solid State) - TMAG5170A1QDGKR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TMAG5170A1QDGKR
Switches (Solid State) TMAG5170A1QDGKR
HIGH-PRECISION, 3D LINEAR HALL-E

HIGH-PRECISION, 3D LINEAR HALL-E

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1350991-TMAG5170A1QDGKR TMAG5170A1QDGKR TMAG5170A1QDGKR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data